78 SKT HD ST PCB STL CAD
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts;
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M24308/23-65F | 4306-M24308/23-65F-ND | 64AH5340 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd | |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |