Amphenol Corporation D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Pcd M24308/23-2Z

Description
D-Sub 15 SKT PCB Cad
Request a Quote
Description
D-Sub 15 SKT PCB Cad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/23-2Z - PEI-Genesis
Philadelphia, PA, United States
D-Sub 15 SKT PCB Cad

D-Sub 15 SKT PCB Cad

Buy Now
D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Pcd - 64AH5022 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Pcd
64AH5022
D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Pcd 64AH5022
D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/23-2Z 64AH5022
Product Name D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details