Amphenol Corporation Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-1Z

Description
RCPT ASY,POSTD,109,ZN,1
Request a Quote
Description
RCPT ASY,POSTD,109,ZN,1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-1Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-1Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-1Z
RCPT ASY,POSTD,109,ZN,1

RCPT ASY,POSTD,109,ZN,1

Buy Now
 - Amphenol PCD M24308/23-1Z - PEI-Genesis
Philadelphia, PA, United States
D-Sub 9 SKT PCB Zinc

D-Sub 9 SKT PCB Zinc

Buy Now
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd - 64AH4930 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd
64AH4930
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd 64AH4930
D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-1Z Amphenol PCD M24308/23-1Z 64AH4930
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7263-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details