Amphenol Corporation M24308 rectangular M24308/2-9Z

Description
DSUB 37 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 37 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-9Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 YLW ZN

DSUB 37 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-9Z
M24308 rectangular M24308/2-9Z
DSUB 37 S CRIMP G50 YLW ZN

DSUB 37 S CRIMP G50 YLW ZN

Buy Now
D-Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7885 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7885
D-Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7885
D-SUB CONNECTOR, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-9Z M24308/2-9Z 51AC7885
Product Name M24308 rectangular D-Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products