Amphenol Corporation M24308 rectangular M24308/2-8Z

Description
DSUB 25 S CRIMP G50 YLW ZN
Request a Quote
Description
DSUB 25 S CRIMP G50 YLW ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-8Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 S CRIMP G50 YLW ZN

DSUB 25 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-8Z
M24308 rectangular M24308/2-8Z
DSUB 25 S CRIMP G50 YLW ZN

DSUB 25 S CRIMP G50 YLW ZN

Buy Now
D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd - 56W1169 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd
56W1169
D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd 56W1169
D SUB CONNECTOR, RCPT, DB, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, RCPT, DB, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-8Z M24308/2-8Z 56W1169
Product Name M24308 rectangular D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details