Amphenol Corporation M24308 rectangular M24308/2-8F

Description
DSUB 25 S CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 25 S CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-8F
M24308 rectangular M24308/2-8F
DSUB 25 S CRIMP G50 YLW CAD

DSUB 25 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/2-8F - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 S CRIMP G50 YLW CAD

DSUB 25 S CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd - 56W1168 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd
56W1168
D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd 56W1168
D SUB CONNECTOR, RCPT, DB, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RCPT, DB, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-8F Amphenol PCD M24308/2-8F 56W1168
Product Name M24308 rectangular D Sub Connector, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-872-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details