Amphenol Corporation M24308 rectangular M24308/2-7F

Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-7F
M24308 rectangular M24308/2-7F
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/2-7F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1166 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Pcd
56W1166
D Sub Connector, Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Pcd 56W1166
D SUB CONNECTOR, RCPT, DA, 15POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RCPT, DA, 15POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-7F Amphenol PCD M24308/2-7F 56W1166
Product Name M24308 rectangular D Sub Connector, Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details