Amphenol Corporation D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd M24308/2-6Z

Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote
Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-6Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW ZN

DSUB 9 S CRIMP G50 YLW ZN

Buy Now
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd - 56W1165 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
56W1165
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd 56W1165
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-6Z 56W1165
Product Name D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details