KITTED WITH CONTACTS M24308/2-281F
9 Position D-Sub Receptacle, Female Sockets Connector
DSUB 9 S CRIMP G50 YLW CAD
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/2-6F | 4306-M24308/2-6F-ND | M24308/2-6F | Amphenol PCD M24308/2-6F | 56W1164 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | M24308 rectangular | D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd | |
| Connector Type | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector |