Amphenol Corporation M24308 rectangular M24308/2-5Z

Description
DSUB 50 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 50 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-5Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW ZN

DSUB 50 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-5Z
M24308 rectangular M24308/2-5Z
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-5Z
M24308 rectangular M24308/2-5Z
DSUB 50 S CRIMP G50 YLW ZN

DSUB 50 S CRIMP G50 YLW ZN

Buy Now
D-Sub Connector Assemblies - 4306-M24308/2-5Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/2-5Z-ND
D-Sub Connector Assemblies 4306-M24308/2-5Z-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
M24308/2-5Z Amphenol Pcd - 84AC2251 - Newark, An Avnet Company
Chicago, IL, United States
M24308/2-5Z Amphenol Pcd
84AC2251
M24308/2-5Z Amphenol Pcd 84AC2251
M24308/2-5Z

M24308/2-5Z

Supplier's Site
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Amphenol Pcd - 56W1132 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Amphenol Pcd
56W1132
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Amphenol Pcd 56W1132
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-5Z M24308/2-5Z 4306-M24308/2-5Z-ND 84AC2251 56W1132
Product Name M24308 rectangular D-Sub Connector Assemblies M24308/2-5Z Amphenol Pcd D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details