Amphenol Corporation No. Of Contacts Amphenol Pcd M24308/2-5F.

Description
No. of Contacts:50Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
No. of Contacts:50Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amphenol Pcd - 23AC7325 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amphenol Pcd
23AC7325
No. Of Contacts Amphenol Pcd 23AC7325
No. of Contacts:50Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

No. of Contacts:50Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7325
Product Name No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details