Amphenol Corporation Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd M24308/2-568

Description
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd
51AC7877
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd 51AC7877
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7877
Product Name Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details