Amphenol Corporation D Sub Housing Connector, Rcpt, Da, 26Pos; No. Of Positions Amphenol Pcd M24308/2-566

Description
D SUB HOUSING CONNECTOR, RCPT, DA, 26POS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body
Description
D SUB HOUSING CONNECTOR, RCPT, DA, 26POS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Da, 26Pos; No. Of Positions Amphenol Pcd - 56W1160 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Da, 26Pos; No. Of Positions Amphenol Pcd
56W1160
D Sub Housing Connector, Rcpt, Da, 26Pos; No. Of Positions Amphenol Pcd 56W1160
D SUB HOUSING CONNECTOR, RCPT, DA, 26POS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

D SUB HOUSING CONNECTOR, RCPT, DA, 26POS; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1160
Product Name D Sub Housing Connector, Rcpt, Da, 26Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details