Amphenol Corporation D Sub Housing Connector, Rcpt, De, 15Pos; No. Of Positions Amphenol Pcd M24308/2-565

Description
D SUB HOUSING CONNECTOR, RCPT, DE, 15POS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body
Description
D SUB HOUSING CONNECTOR, RCPT, DE, 15POS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, De, 15Pos; No. Of Positions Amphenol Pcd - 56W1159 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, De, 15Pos; No. Of Positions Amphenol Pcd
56W1159
D Sub Housing Connector, Rcpt, De, 15Pos; No. Of Positions Amphenol Pcd 56W1159
D SUB HOUSING CONNECTOR, RCPT, DE, 15POS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

D SUB HOUSING CONNECTOR, RCPT, DE, 15POS; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1159
Product Name D Sub Housing Connector, Rcpt, De, 15Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details