Amphenol Corporation D Sub Housing Connector, Rcpt, Da, 15Pos; No. Of Positions Amphenol Pcd M24308/2-561

Description
D SUB HOUSING CONNECTOR, RCPT, DA, 15POS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body
Description
D SUB HOUSING CONNECTOR, RCPT, DA, 15POS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Da, 15Pos; No. Of Positions Amphenol Pcd - 56W1155 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Da, 15Pos; No. Of Positions Amphenol Pcd
56W1155
D Sub Housing Connector, Rcpt, Da, 15Pos; No. Of Positions Amphenol Pcd 56W1155
D SUB HOUSING CONNECTOR, RCPT, DA, 15POS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

D SUB HOUSING CONNECTOR, RCPT, DA, 15POS; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1155
Product Name D Sub Housing Connector, Rcpt, Da, 15Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details