Amphenol Corporation Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/2-535

Description
DSUB 62 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 62 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-535 - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 S CRIMP G50 NI

DSUB 62 S CRIMP G50 NI

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7873 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7873
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7873
HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-535 51AC7873
Product Name Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740196-5 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder, Surface Mount
Mounting Board Mount
View Details
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 8023D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details