Amphenol Corporation D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd M24308/2-532

Description
D SUB CONNECTOR, RCPT, DE, 15POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp
Description
D SUB CONNECTOR, RCPT, DE, 15POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1149 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd
56W1149
D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd 56W1149
D SUB CONNECTOR, RCPT, DE, 15POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp

D SUB CONNECTOR, RCPT, DE, 15POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1149
Product Name D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details