Amphenol Corporation D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd M24308/2-530

Description
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp
Description
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd - 56W1147 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd
56W1147
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd 56W1147
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp

D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1147
Product Name D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details