Amphenol Corporation D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd M24308/2-529

Description
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp
Description
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd - 56W1146 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
56W1146
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd 56W1146
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp

D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1146
Product Name D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details