Amphenol Corporation M24308 rectangular M24308/2-526

Description
Mil-Spec D-Sub Connector
Request a Quote
Description
Mil-Spec D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-526
M24308 rectangular M24308/2-526
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
 - Amphenol PCD M24308/2-526 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 S CRIMP G50 NI

DSUB 15 S CRIMP G50 NI

Buy Now
D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1143 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd
56W1143
D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd 56W1143
D SUB CONNECTOR, RCPT, DE, 15POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp

D SUB CONNECTOR, RCPT, DE, 15POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-526 Amphenol PCD M24308/2-526 56W1143
Product Name M24308 rectangular D Sub Connector, Rcpt, De, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details