Amphenol Corporation M24308 rectangular M24308/2-524

Description
DSUB 37 S CRIMP G50 NI
Request a Quote
Description
DSUB 37 S CRIMP G50 NI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-524 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-524
M24308 rectangular M24308/2-524
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd - 56W1141 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
56W1141
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd 56W1141
D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-524 M24308/2-524 56W1141
Product Name M24308 rectangular D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products