Amphenol Corporation D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd M24308/2-521

Description
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Description
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd - 56W1138 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
56W1138
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd 56W1138
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1138
Product Name D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products