37 Position D-Sub Receptacle, Female Sockets Connector
DSUB 37 S CRIMP G50 YLW CAD
D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/2-4F | 2133484 | 4306-M24308/2-4F-ND | Amphenol PCD M24308/2-4F | 56W1129 |
| Product Name | M24308 rectangular | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | ||||
| Mounting | Panel mount | Panel Mount |