Amphenol Corporation D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/2-3F.

Description
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Description
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 26AC2512 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
26AC2512
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 26AC2512
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC2512
Product Name D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details