Amphenol Corporation D Sub Housing Connector, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Pcd M24308/2-289Z

Description
D SUB HOUSING CONNECTOR, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING CONNECTOR, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Pcd - 56W1124 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Pcd
56W1124
D Sub Housing Connector, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Pcd 56W1124
D SUB HOUSING CONNECTOR, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING CONNECTOR, RCPT, DC, 62POS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1124
Product Name D Sub Housing Connector, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details