Amphenol Corporation D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd M24308/2-288F

Description
D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd - 56W1121 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd
56W1121
D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd 56W1121
D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1121
Product Name D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details