Amphenol Corporation D Sub Housing Connector, Rcpt, Dc, 37Pos; No. Of Positions Amphenol Pcd M24308/2-284F

Description
D SUB HOUSING CONNECTOR, RCPT, DC, 37POS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING CONNECTOR, RCPT, DC, 37POS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Dc, 37Pos; No. Of Positions Amphenol Pcd - 56W1113 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Dc, 37Pos; No. Of Positions Amphenol Pcd
56W1113
D Sub Housing Connector, Rcpt, Dc, 37Pos; No. Of Positions Amphenol Pcd 56W1113
D SUB HOUSING CONNECTOR, RCPT, DC, 37POS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING CONNECTOR, RCPT, DC, 37POS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1113
Product Name D Sub Housing Connector, Rcpt, Dc, 37Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details