Amphenol Corporation D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd M24308/2-283F

Description
D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd - 56W1111 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd
56W1111
D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd 56W1111
D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1111
Product Name D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details