Amphenol Corporation M24308 rectangular M24308/2-281Z

Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote
Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-281Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW ZN

DSUB 9 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-281Z
M24308 rectangular M24308/2-281Z
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
D Sub Connectors - 2784123 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2784123
D Sub Connectors 2784123
Amphenol India M24308/2-281Z

Amphenol India M24308/2-281Z

Supplier's Site
D Sub Connectors - 2784124 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2784124
D Sub Connectors 2784124
Amphenol India M24308/2-281Z

Amphenol India M24308/2-281Z

Supplier's Site
D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7849 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amphenol Pcd
51AC7849
D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amphenol Pcd 51AC7849
D-SUB HOUSING, RCPT, 9POS, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, RCPT, 9POS, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-281Z M24308/2-281Z 2784123 51AC7849
Product Name M24308 rectangular D Sub Connectors D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details