Amphenol Corporation M24308 rectangular M24308/2-21F

Description
DSUB 78 S CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 78 S CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-21F
M24308 rectangular M24308/2-21F
DSUB 78 S CRIMP G50 YLW CAD

DSUB 78 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/2-21F - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 S CRIMP G50 YLW CAD

DSUB 78 S CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd - 56W1105 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd
56W1105
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd 56W1105
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp RoHS Compliant: No

D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site
D-Sub Connector, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7846 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7846
D-Sub Connector, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7846
D-SUB CONNECTOR, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-21F Amphenol PCD M24308/2-21F 56W1105
Product Name M24308 rectangular D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products