Amphenol Corporation D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd M24308/2-20F

Description
DSUB 62 S CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 62 S CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-20F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 S CRIMP G50 YLW CAD

DSUB 62 S CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd - 56W1103 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
56W1103
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd 56W1103
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp RoHS Compliant: No

D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-20F 56W1103
Product Name D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details