Amphenol Corporation D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/2-1Z.

Description
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 23AC7323 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
23AC7323
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 23AC7323
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7323
Product Name D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details