Amphenol Corporation D-Sub Connector Assemblies M24308/2-1Z

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4306-M24308/2-1Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/2-1Z-ND
D-Sub Connector Assemblies 4306-M24308/2-1Z-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 2784119 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2784119
D Sub Connectors 2784119
Amphenol India M24308/2-1Z

Amphenol India M24308/2-1Z

Supplier's Site
D Sub Connectors - 2784120 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2784120
D Sub Connectors 2784120
Amphenol India M24308/2-1Z

Amphenol India M24308/2-1Z

Supplier's Site
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-1Z
M24308 rectangular M24308/2-1Z
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
 - Amphenol PCD M24308/2-1Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW ZN

DSUB 9 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 56W1080 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
56W1080
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 56W1080
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4306-M24308/2-1Z-ND 2784119 M24308/2-1Z Amphenol PCD M24308/2-1Z 56W1080
Product Name D-Sub Connector Assemblies D Sub Connectors M24308 rectangular D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 7.5 amps
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details