Amphenol Corporation D - SUB, D - SHAPED connectors - M24308/2-1F M24308/2-1F

Description
DSUB 9 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 9 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-1F - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW CAD

DSUB 9 S CRIMP G50 YLW CAD

Buy Now
D - SUB, D - SHAPED connectors - M24308/2-1F - 924743-M24308/2-1F - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - M24308/2-1F
924743-M24308/2-1F
D - SUB, D - SHAPED connectors - M24308/2-1F 924743-M24308/2-1F
Manufacturer: AMPHENOL Win Source Part Number: 924743-M24308/2-1F Series: Military, MIL-C-24308, M24308 Operating Temperature Range: -55°C ~ 125°C Features: 9 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Panel Mount Family Name: M24308 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4030

Manufacturer: AMPHENOL
Win Source Part Number: 924743-M24308/2-1F
Series: Military, MIL-C-24308, M24308
Operating Temperature Range: -55°C ~ 125°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Panel Mount
Family Name: M24308
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4030

Buy Now Datasheet
D-Sub Connector Assemblies - 4306-M24308/2-1F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/2-1F-ND
D-Sub Connector Assemblies 4306-M24308/2-1F-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 2133458 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2133458
D Sub Connectors 2133458
Amphenol India M24308/2-1F

Amphenol India M24308/2-1F

Supplier's Site
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-1F
M24308 rectangular M24308/2-1F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-1F
M24308 rectangular M24308/2-1F
M24308/2-1F

M24308/2-1F

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-1F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-1F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-1F
KITTED WITH CONTACTS M24308/2-281F

KITTED WITH CONTACTS M24308/2-281F

Buy Now
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7829 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7829
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7829
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-1F 924743-M24308/2-1F 4306-M24308/2-1F-ND 2133458 M24308/2-1F M24308/2-1F 51AC7829
Product Name D - SUB, D - SHAPED connectors - M24308/2-1F D-Sub Connector Assemblies D Sub Connectors M24308 rectangular Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Mounting Panel Mount Panel Mount Panel mount
Current Rating 7.5 amps
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details