Amphenol Corporation D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd M24308/2-18F

Description
D SUB CONNECTOR, RCPT, DA, 26POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: No
Description
D SUB CONNECTOR, RCPT, DA, 26POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd - 56W1097 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd
56W1097
D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd 56W1097
D SUB CONNECTOR, RCPT, DA, 26POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: No

D SUB CONNECTOR, RCPT, DA, 26POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site
D-Sub Connector, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7840 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7840
D-Sub Connector, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7840
D-SUB CONNECTOR, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1097
Product Name D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details