Amphenol Corporation M24308 rectangular M24308/2-14F

Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet
Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-14F
M24308 rectangular M24308/2-14F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
D-Sub Connector Assemblies - 4306-M24308/2-14F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/2-14F-ND
D-Sub Connector Assemblies 4306-M24308/2-14F-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-14F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-14F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-14F
KITTED WITH CONTACTS M24308/2-289F

KITTED WITH CONTACTS M24308/2-289F

Buy Now
 - Amphenol PCD M24308/2-14F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 S CRIMP G50 YLW CAD

DSUB 62 S CRIMP G50 YLW CAD

Buy Now
D-Sub Connector, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7835 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7835
D-Sub Connector, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7835
D-SUB CONNECTOR, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-14F 4306-M24308/2-14F-ND M24308/2-14F Amphenol PCD M24308/2-14F 51AC7835
Product Name M24308 rectangular D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers