Amphenol Corporation Hd D Sub Conn, Rcpt, 26Pos, Crimp; D Sub Connector Type Amphenol Pcd M24308/2-12Z

Description
HD D SUB CONN, RCPT, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
HD D SUB CONN, RCPT, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Conn, Rcpt, 26Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1086 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 26Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1086
Hd D Sub Conn, Rcpt, 26Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1086
HD D SUB CONN, RCPT, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: Yes

HD D SUB CONN, RCPT, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1086
Product Name Hd D Sub Conn, Rcpt, 26Pos, Crimp; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details