DSUB 15 S CRIMP G50 YLW CAD
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
| PEI-Genesis | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M24308/2-11F | 4306-M24308/2-11F-ND | 2133452 | M24308/2-11F | 56W1083 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | M24308 rectangular | Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Pcd | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector |
| Mounting | Panel Mount | Panel mount | |||
| Current Rating | 5.0 amps | ||||
| Contact Size (AWG) | 22 to 28 AWG |