Amphenol Corporation M24308 rectangular M24308/2-10F

Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-10F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-10F
M24308 rectangular M24308/2-10F
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Rcpt, Dd, 50Pos; D Sub Connector Type Amphenol Pcd - 56W1081 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dd, 50Pos; D Sub Connector Type Amphenol Pcd
56W1081
D Sub Connector, Rcpt, Dd, 50Pos; D Sub Connector Type Amphenol Pcd 56W1081
D SUB CONNECTOR, RCPT, DD, 50POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RCPT, DD, 50POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-10F M24308/2-10F 56W1081
Product Name M24308 rectangular D Sub Connector, Rcpt, Dd, 50Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details