Amphenol Corporation D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd M2000/8-361

Description
DSUB 50 P CRIMP G50 GLD
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 GLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/8-361 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 GLD

DSUB 50 P CRIMP G50 GLD

Buy Now
D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd - 51AC7827 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd
51AC7827
D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd 51AC7827
D-SUB HOUSING, PLUG, 50POS, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, 50POS, BRASS; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/8-361 51AC7827
Product Name D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details