Amphenol Corporation Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/8-346

Description
DSUB 26 P CRIMP G50 GLD
Request a Quote Datasheet
Description
DSUB 26 P CRIMP G50 GLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/8-346 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 GLD

DSUB 26 P CRIMP G50 GLD

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7825 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7825
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7825
HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/8-346 51AC7825
Product Name Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - U211C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details