Amphenol Corporation D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-9Z

Description
DSUB 37 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 37 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-9Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 P CRIMP G50 YLW ZN

DSUB 37 P CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7817 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7817
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7817
D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-9Z 51AC7817
Product Name D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details