Amphenol Corporation D-Sub Connectors M2000/4-7F

Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-7F
D-Sub Connectors M2000/4-7F
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/4-7F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7812 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7812
D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7812
D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-7F Amphenol PCD M2000/4-7F 51AC7812
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details