Amphenol Corporation D-Sub Connectors M2000/4-5F

Description
DSUB 50 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-5F
D-Sub Connectors M2000/4-5F
DSUB 50 P CRIMP G50 YLW CAD

DSUB 50 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/4-5F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 YLW CAD

DSUB 50 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7808 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7808
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7808
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-5F Amphenol PCD M2000/4-5F 51AC7808
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details