Amphenol Corporation D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-4Z

Description
DSUB 37 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 37 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-4Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 P CRIMP G50 YLW ZN

DSUB 37 P CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7807 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7807
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7807
D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-4Z 51AC7807
Product Name D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wiring block - EBF021 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details
Mini Receptacle - 888N-F5AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details