Amphenol Corporation D-Sub Connectors M2000/4-3F

Description
DSUB 25 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 25 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-3F
D-Sub Connectors M2000/4-3F
DSUB 25 P CRIMP G50 YLW CAD

DSUB 25 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/4-3F - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 P CRIMP G50 YLW CAD

DSUB 25 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7798 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7798
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7798
D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-3F Amphenol PCD M2000/4-3F 51AC7798
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
RECEPTACLE,M23 - 888M-M12AE-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details