Amphenol Corporation D-Sub Connectors M2000/4-349

Description
DSUB 78 P CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 78 P CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-349 - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 P CRIMP G50 NI

DSUB 78 P CRIMP G50 NI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-349
D-Sub Connectors M2000/4-349
DSUB 78 P CRIMP G50 NI

DSUB 78 P CRIMP G50 NI

Buy Now
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7802 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7802
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7802
HD D-SUB CONN, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-349 M2000/4-349 51AC7802
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details