Amphenol Corporation D-Sub Connectors M2000/4-2F

Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-2F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-2F
D-Sub Connectors M2000/4-2F
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7770 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7770
D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7770
D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-2F M2000/4-2F 51AC7770
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details