Amphenol Corporation Hd D-Sub Housing, Plug, 44Pos, Steel; No. Of Positions Amphenol Pcd M2000/4-266F

Description
HD D-SUB HOUSING, PLUG, 44POS, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB HOUSING, PLUG, 44POS, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 44Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7791 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 44Pos, Steel; No. Of Positions Amphenol Pcd
51AC7791
Hd D-Sub Housing, Plug, 44Pos, Steel; No. Of Positions Amphenol Pcd 51AC7791
HD D-SUB HOUSING, PLUG, 44POS, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB HOUSING, PLUG, 44POS, STEEL; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7791
Product Name Hd D-Sub Housing, Plug, 44Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details