Amphenol Corporation D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd M2000/4-260Z

Description
D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7780 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd
51AC7780
D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd 51AC7780
D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7780
Product Name D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details